The LRI2K-W4/3GE is a 2048-bit EEPROM RFID tag operating at a frequency of 13.56 MHz, compliant with ISO 15693 and ISO 18000-3 Mode 1 standards. It features a 64-bit unique identifier (UID) and includes a kill code for security. The tag supports both 10% and 100% Amplitude Shift Keying (ASK) modulation, with data rates of 1.6 Kbit/s to 26 Kbit/s, and can achieve a maximum data rate of 53 Kbit/s using Fast commands. It has a minimum of 1,000,000 erase/write cycles and a data retention period of at least 40 years. The tag is packaged in an ECOPACK® compliant UFDFPN8 (MB) format, measuring 2 x 3 mm². The internal tuning capacitor values are adjustable, and the tag supports electrical article surveillance capabilities. This product is suitable for applications requiring reliable RFID solutions with robust memory and security features.
RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Inlay
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RFID Tags |
| Product Number | LRI2K-W4/3GE |
| Product Name | RFID Transponders, Tags |
| Frequency | 1.36E7 Hz |