STMicroelectronics, Inc. Gyroscope, 100Dps, Lga-28; Mems Sensor Output Stmicroelectronics LPY410AL

Description
GYROSCOPE, 100DPS, LGA-28; MEMS Sensor Output:Analogue; Measurement Axis:Pitch, Yaw; Full Scale Rate Range:± 100°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:28Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
GYROSCOPE, 100DPS, LGA-28; MEMS Sensor Output:Analogue; Measurement Axis:Pitch, Yaw; Full Scale Rate Range:± 100°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:28Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscope, 100Dps, Lga-28; Mems Sensor Output Stmicroelectronics - 55R4216 - Newark, An Avnet Company
Chicago, IL, United States
Gyroscope, 100Dps, Lga-28; Mems Sensor Output Stmicroelectronics
55R4216
Gyroscope, 100Dps, Lga-28; Mems Sensor Output Stmicroelectronics 55R4216
GYROSCOPE, 100DPS, LGA-28; MEMS Sensor Output:Analogue; Measurement Axis:Pitch, Yaw; Full Scale Rate Range:± 100°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:28Pins; Product Range:-; MSL:- RoHS Compliant: Yes

GYROSCOPE, 100DPS, LGA-28; MEMS Sensor Output:Analogue; Measurement Axis:Pitch, Yaw; Full Scale Rate Range:± 100°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:28Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 55R4216
Product Name Gyroscope, 100Dps, Lga-28; Mems Sensor Output Stmicroelectronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Programmable Angle Sensor - A1337LLETR-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3924-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details