The LPY403AL is a dual-axis MEMS gyroscope designed for measuring angular rates along the pitch and yaw axes with a full-scale range of ±30 degrees per second. It operates on a supply voltage between 2.7 V and 3.6 V and features an analog output for each axis, providing both 1x and 4x amplified signals. The device is housed in a compact LGA-28 package measuring 4x5x1 mm and is suitable for applications requiring high stability and reliability, such as image stabilization, motion control, and robotics. This gyroscope offers a -3 dB bandwidth of up to 140 Hz and operates effectively across a wide temperature range of -40 °C to +85 °C. It includes integrated low-pass filters, a power-down mode, and a self-test feature, contributing to its low power consumption and high shock and vibration survivability. The LPY403AL is also compliant with RoHS and ECOPACK® standards, making it an environmentally friendly choice for engineers looking for a robust and efficient motion sensing solution.
GYROSCOPE, 30DPS, LGA-28; MEMS Sensor Output:Analogue; Measurement Axis:Pitch, Yaw; Full Scale Rate Range:± 30°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA; No. of Pins:28Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 55R4214 |
| Product Name | Gyroscope, 30Dps, Lga-28; Mems Sensor Output Stmicroelectronics |
| Standards and Certifications | RoHS |