Manufacturer: STMicroelectronics
Win Source Part Number: 923730-LPS35HWTR
Operating Temperature Range: -40°C ~ 85°C
Features: Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute - 24 b 10-FCLGA
Package: 10-FCLGA
Package: Reel - TR
Part Status: Obsolete
Family Name: LPS35
Categories: Sensors
Case / Package: 10-CCLGA (3.5x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16706-2, 497-16706-1, 497-16706-6
SENSOR 18.27PSIA 24BIT 10CCLGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 923730-LPS35HWTR | LPS35HWTR |
| Product Name | Pressure Sensors, Transducers - LPS35HWTR | Sensors, Transducers - Pressure Sensors, Transducers |
| Package / Mounting | 10-CCLGA (3.5x3.5) |