Manufacturer: STMicroelectronics
Win Source Part Number: 923728-LPS33HWTR
Operating Temperature Range: -40°C ~ 85°C
Features: Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute - 24 b LGA
Package: LGA
Package: Reel - TR
Family Name: LPS33
Categories: Sensors
Case / Package: 10-CCLGA (3.3x3.3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17590-1, 497-17590-2, LPS33HWTR-ND, 497-17590-6
SENSOR 18.27PSIA 24BIT 10CCLGA
PRESSURE SENSOR, 126KPA, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:26kPa; Operating Pressure Max:126kPa; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:LGA RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 923728-LPS33HWTR | LPS33HWTR | 44AC2536 |
| Product Name | Pressure Sensors, Transducers - LPS33HWTR | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 126Kpa, -40 To 85Deg C; Pressure Type Stmicroelectronics |
| Package / Mounting | 10-CCLGA (3.3x3.3) |