Manufacturer: STMicroelectronics
Win Source Part Number: 1204259-LPS331APY
Features: Temperature Compensated
Applications: Board Mount
Output Type: I2C, SPI
Output: 24 b
Accuracy: ±0.003PSI (±0.02kPa)
Pressure Type: Absolute
Operating Pressure: 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa)
Port Style: No Port
Maximum Pressure: 290.08PSI (2000kPa)
Categories: Sensors, Transducers
Supplier Device Package: 16-HCLGA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-VFLGA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 3.6V
SENSOR 18.27PSIA 24BIT 16HCLGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1204259-LPS331APY | LPS331APY |
| Product Name | Pressure Sensors, Transducers - LPS331APY | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated |