Manufacturer: STMicroelectronics
Win Source Part Number: 019873-LPS331APTR
Termination Style: Surface Mount
Features: Temperature Compensated
Output Type: I2C, SPI
Output: 24 b
Accuracy: ±0.003 PSI (±0.02 kPa)
Family Name: LPS331AP
Pressure Type: Absolute
Operating Pressure: 3.77 PSI to 18.27 PSI (26 kPa to 126 kPa)
Port Style: No Port
Maximum Pressure: 290.08 PSI (2000 kPa)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-HCLGA
Supply Voltage - Operating: 1.7 V to 3.6 V
Alternative Parts (Cross-Reference): MS5535-30CM; MS5535-CM; LPS22HB; LPS25HB;
Introduction Date: January 26, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
SENSOR 18.27PSIA 24BIT 16HCLGA
Pressure Sensor, Absolute, 260 mbar, 1.26 bar, 1.71 V, 3.6 V RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 019873-LPS331APTR | LPS331APTR | 68W6730 |
| Product Name | Pressure Sensors, Transducers - LPS331APTR | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, Absolute, 260 Mbar, 1.26 Bar, 1.71 V, 3.6 V Rohs Compliant Stmicroelectronics |
| Compensated | Compensated | ||
| Pressure Type | Absolute; Absolute | ||
| Package / Mounting | 16-HCLGA | ||
| Pressure Range | 3.77 to 18.27 psi (2.65 to 12.86 m H2O) |