Manufacturer: STMicroelectronics
Win Source Part Number: 1336577-LPS28DFWTR
Category: Sensors, Transducers>Pressure
Packaging: Reel - TR
Features: Temperature Compensated
Applications: Board Mount
Standard Package: 2,500
Output Type: I²C, MIPI I3C
Output: 24 b
Accuracy: ±0.01PSI (0.05kPa)
Pressure Type: Absolute
Operating Pressure: 3.77PSI ~ 58.89PSI (26kPa ~ 406kPa)
Port Style: No Port
Maximum Pressure: 145.04PSI (1000kPa)
Voltage - Supply: 1.7V ~ 3.6V
Supplier Device Package: CCLGA-7L
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-CLGA
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Other Part Number: 497-LPS28DFWTRCT,497
RoHS Status: ROHS3 Compliant
SENSOR 58.89PSIA 24BIT CCLGA-7L
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1336577-LPS28DFWTR | LPS28DFWTR |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | |
| Pressure Type | Absolute; Absolute | |
| Package / Mounting | 6-CLGA | |
| Packing Method | Tape Reel; Reel - TR |