Win Source Part Number: 974384-LPS27HHWTR
Category: Sensors, Transducers>Pressure
Termination Style: SMD (SMT) Tab
Features: Temperature Compensated
Package: Tape & Reel
Applications: Board Mount
Standard Package: 2,500
Output Type: I2C, SPI
Output: 24 b
Accuracy: ±0.015PSI (±0.1kPa)
Pressure Type: Absolute
Operating Pressure: 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa)
Port Style: No Port
Maximum Pressure: 145.04PSI (1000kPa)
Voltage - Supply: 1.7V ~ 3.6V
Package / Case: 10-CLGA
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Mfr: STMicroelectronics
Other Names: 497-LPS27HHWDKR,497-
Base Product Number: LPS27
MEMS PRESSURE SENSOR, 126KPA, 85DEG C ROHS COMPLIANT: YES
SENSOR 18.27PSIA 24BIT
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 974384-LPS27HHWTR | 69AH0636 | LPS27HHWTR |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Mems Pressure Sensor, 126Kpa, 85Deg C Rohs Compliant Stmicroelectronics | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | ||
| Pressure Type | Absolute; Absolute | ||
| Package / Mounting | Surface Mount (SMD); 10-CLGA | ||
| Pressure Range | 3.77 to 18.27 psi (2.65 to 12.86 m H2O) |