Manufacturer: STMicroelectronics
Win Source Part Number: 746854-LPS25HTR
Termination Style: Surface Mount
Operating Temperature Range: -30°C ~ 105°C
Features: Temperature Compensated
Package: 10-TFLGA
Output Type: I2C, SPI
Operating Supply Voltage: 1.7 V ~ 3.6 V
Output: 24 b
Accuracy: ±0.015 PSI (±0.1 kPa)
Family Name: LPS25H
Pressure Type: Absolute
Operating Pressure: 3.77 PSI ~ 18.27 PSI (26 kPa ~ 126 kPa)
Port Style: No Port
Maximum Pressure: 290.08 PSI (2000 kPa)
Categories: Sensors, Transducers
Manufacturer Homepage: www.st.com
Manufacturer Package: 10-HCLGA (2.5x2.5)
Alternative Parts (Cross-Reference): BM1383GLV-ZE2; MS5561-C; LPS25H;
Introduction Date: January 14, 2014
ECCN: EAR99
Country of Origin: Malta
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
SENSOR 18.27PSIA 24BIT 10HCLGA
PRESSURE SENSOR, 260-1260HPA, HCLGA-10; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:26kPa; Operating Pressure Max:126kPa; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:HCLGA; MSL:- RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 746854-LPS25HTR | LPS25HTR | 45AC7225 |
| Product Name | Pressure Sensors, Transducers - LPS25HTR | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, 260-1260Hpa, Hclga-10; Pressure Type Stmicroelectronics |
| Compensated | Compensated | ||
| Pressure Type | Absolute; Absolute | ||
| Pressure Range | 3.77 to 18.27 psi (2.65 to 12.86 m H2O) |