Manufacturer: STMicroelectronics
Win Source Part Number: 1057073-LPS25HBTR
Termination Style: Solder Pad
Features: Temperature Compensated
Output Type: I2C, SPI
Output: 24 b
Accuracy: ±0.003 PSI (±0.02 kPa)
Family Name: LPS25HB
Pressure Type: Absolute
Operating Pressure: 3.77 PSI to 18.27 PSI (26 kPa to 126 kPa)
Port Style: No Port
Maximum Pressure: 290.08 PSI (2000 kPa)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 105°C
Case / Package: 10-LLGA (2.5x2.5)
Supply Voltage - Operating: 1.7 V to 3.6 V
Alternative Parts (Cross-Reference): MS5561-C; MPL3115A2T1; BM1383GLV-ZE2; MPL3115A2;
Introduction Date: October 30, 2014
ECCN: EAR99
Country of Origin: Malta, Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
PRESSURE SENSOR, 126KPA, -30 TO 105DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:26kPa; Operating Pressure Max:126kPa; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:HLGA RoHS Compliant: Yes
SENSOR 18.27PSIA 24BIT 10LLGA
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1057073-LPS25HBTR | 46Y7874 | LPS25HBTR |
| Product Name | Pressure Sensors, Transducers - LPS25HBTR | Pressure Sensor, 126Kpa, -30 To 105Deg C; Pressure Type Stmicroelectronics | Sensors, Transducers - Pressure Sensors, Transducers |
| Compensated | Compensated | ||
| Pressure Type | Absolute; Absolute | ||
| Package / Mounting | 10-LLGA (2.5x2.5) | ||
| Pressure Range | 3.77 to 18.27 psi (2.65 to 12.86 m H2O) |