Manufacturer: STMicroelectronics
Win Source Part Number: 852595-LPS22HHTR
Features: Pressure Sensor
Package: Reel - TR
Family Name: LPS22
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Other Part Number: LPS22HHTR-ND, 497-18182-6, 497-18182-1, 497-18182-2
SENSOR 18.27PSIA 24BIT 10HLGA
PRESSURE SENSOR, HLGA-10; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:26kPa; Operating Pressure Max:126kPa; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:HLGA; No. of Pins:10Pins RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 852595-LPS22HHTR | LPS22HHTR | 84AC1871 |
| Product Name | Pressure Sensors, Transducers - LPS22HHTR | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, Hlga-10; Pressure Type Stmicroelectronics |
| Input Voltage | 1.7 to 3.6 volts | 1.7 to 3.6 volts |