STMicroelectronics, Inc. Pressure Sensor, 26-126Kpa, Hlga-10; Pressure Type Stmicroelectronics LPS22HBTR

Description
PRESSURE SENSOR, 26-126KPA, HLGA-10; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:26kPa; Operating Pressure Max:126kPa; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:HLGA; No. of RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 26-126KPA, HLGA-10; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:26kPa; Operating Pressure Max:126kPa; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:HLGA; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 26-126Kpa, Hlga-10; Pressure Type Stmicroelectronics - 83Y4304 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 26-126Kpa, Hlga-10; Pressure Type Stmicroelectronics
83Y4304
Pressure Sensor, 26-126Kpa, Hlga-10; Pressure Type Stmicroelectronics 83Y4304
PRESSURE SENSOR, 26-126KPA, HLGA-10; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:26kPa; Operating Pressure Max:126kPa; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:HLGA; No. of RoHS Compliant: Yes

PRESSURE SENSOR, 26-126KPA, HLGA-10; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:26kPa; Operating Pressure Max:126kPa; Supply Voltage Min:1.7V; Supply Voltage Max:3.6V; Sensor Case Style:HLGA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - LPS22HBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
LPS22HBTR
Sensors, Transducers - Pressure Sensors, Transducers LPS22HBTR
SENSOR 18.27PSIA 24BIT 10HLGA

SENSOR 18.27PSIA 24BIT 10HLGA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 83Y4304 LPS22HBTR
Product Name Pressure Sensor, 26-126Kpa, Hlga-10; Pressure Type Stmicroelectronics Sensors, Transducers - Pressure Sensors, Transducers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - ST60 High Temperature - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Optical Lab. Temperature Sensor FC 1565 - 1-FS63LTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details