STMicroelectronics Custom Parts - Custom Parts (J - M) - LPR403AL LPR403AL

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181736-LPR403AL Length: 5 mm Output Type: Analog Height: 1.1 mm Number of Pins: 28 Width: 4 mm Categories: Custom Parts Case / Package: LGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 6.8 mA
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181736-LPR403AL Length: 5 mm Output Type: Analog Height: 1.1 mm Number of Pins: 28 Width: 4 mm Categories: Custom Parts Case / Package: LGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 6.8 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - LPR403AL - 1181736-LPR403AL - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - LPR403AL
1181736-LPR403AL
Custom Parts - Custom Parts (J - M) - LPR403AL 1181736-LPR403AL
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1181736-LPR403AL Length: 5 mm Output Type: Analog Height: 1.1 mm Number of Pins: 28 Width: 4 mm Categories: Custom Parts Case / Package: LGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C Nominal Supply Current: 6.8 mA

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1181736-LPR403AL
Length: 5 mm
Output Type: Analog
Height: 1.1 mm
Number of Pins: 28
Width: 4 mm
Categories: Custom Parts
Case / Package: LGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 6.8 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1181736-LPR403AL
Product Name Custom Parts - Custom Parts (J - M) - LPR403AL
Unlock Full Specs
to access all available technical data