STMicroelectronics Newest Parts - LNBTVS4-220 LNBTVS4-220

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1202626-LNBTVS4-220 Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 331A (8/20μs) Power - Peak Pulse: 1800W (1.8kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: LNBTVS Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 20V Voltage - Breakdown (Minimum): 22V Voltage - Clamping (Maximum) at Ipp: 35V
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1202626-LNBTVS4-220 Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 331A (8/20μs) Power - Peak Pulse: 1800W (1.8kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: LNBTVS Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 20V Voltage - Breakdown (Minimum): 22V Voltage - Clamping (Maximum) at Ipp: 35V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LNBTVS4-220 - 1202626-LNBTVS4-220 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LNBTVS4-220
1202626-LNBTVS4-220
Newest Parts - LNBTVS4-220 1202626-LNBTVS4-220
Manufacturer: STMicroelectronics Win Source Part Number: 1202626-LNBTVS4-220 Packaging: Cut Tape (CT) Type: Zener Mounting Style: Through Hole Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 331A (8/20μs) Power - Peak Pulse: 1800W (1.8kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-201 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: DO-201AA, DO-27, Axial Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: LNBTVS Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 20V Voltage - Breakdown (Minimum): 22V Voltage - Clamping (Maximum) at Ipp: 35V

Manufacturer: STMicroelectronics
Win Source Part Number: 1202626-LNBTVS4-220
Packaging: Cut Tape (CT)
Type: Zener
Mounting Style: Through Hole
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 331A (8/20μs)
Power - Peak Pulse: 1800W (1.8kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-201
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-201AA, DO-27, Axial
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: LNBTVS
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 20V
Voltage - Breakdown (Minimum): 22V
Voltage - Clamping (Maximum) at Ipp: 35V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1202626-LNBTVS4-220
Product Name Newest Parts - LNBTVS4-220
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3120W 3 Wire Grounding LCDI Plug for Indoor Use, 6-15P - L22615-3120W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S150D381PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 15 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details