STMicroelectronics, Inc. 0.8A Voltage Regulator IC LNBP9K7-R

Description
0.8A SWITCHING REGULATOR, PSSO7, LEAD FREE, SPAK-7 Product overview: LNBP9K7-R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8A, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBP9K7-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.8A SWITCHING REGULATOR, PSSO7, LEAD FREE, SPAK-7 Product overview: LNBP9K7-R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8A, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBP9K7-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.8A Voltage Regulator IC
750-LNBP9K7-R
0.8A Voltage Regulator IC 750-LNBP9K7-R
0.8A SWITCHING REGULATOR, PSSO7, LEAD FREE, SPAK-7 Product overview: LNBP9K7-R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8A, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBP9K7-R can be used for catalog matching and distributor lookup.

0.8A SWITCHING REGULATOR, PSSO7, LEAD FREE, SPAK-7 Product overview: LNBP9K7-R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8A, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBP9K7-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 984321-LNBP9K7-R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
984321-LNBP9K7-R
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 984321-LNBP9K7-R
Win Source Part Number: 984321-LNBP9K7-R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV Standard Package: 2,000 Mounting: SMD (SMT) Voltage - Output: 13V, 18V Voltage - Input: 15V ~ 25V Number of Outputs: 1 Package / Case: SPak-7 (7 leads + Tab) Supplier Device Package: 7-SPAK Temperature Range - Operating: 0°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: LNBP9 Product Status: Obsolete

Win Source Part Number: 984321-LNBP9K7-R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV
Standard Package: 2,000
Mounting: SMD (SMT)
Voltage - Output: 13V, 18V
Voltage - Input: 15V ~ 25V
Number of Outputs: 1
Package / Case: SPak-7 (7 leads + Tab)
Supplier Device Package: 7-SPAK
Temperature Range - Operating: 0°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: LNBP9
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - LNBP9K7-R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
LNBP9K7-R
PMIC - Voltage Regulators - Special Purpose LNBP9K7-R
IC REG CONV SAT TV 1OUT 7SPAK

IC REG CONV SAT TV 1OUT 7SPAK

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-LNBP9K7-R 984321-LNBP9K7-R LNBP9K7-R
Product Name 0.8A Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose
Output Voltage 18 volts
Unlock Full Specs
to access all available technical data