The LNBP15SP is a monolithic linear voltage regulator in PowerSO-10 package, designed for powering and controlling LNB downconverters in satellite receivers via coaxial cable. It provides two logic-selectable output voltages of 13 V or 18 V with optional +1 V cable compensation, dual supply inputs (VCC1 and VCC2) for reduced power dissipation, and built-in 22 kHz tone generation for DiSEqC™ encoding. It includes overcurrent protection with dynamic cycling, backward current limiting to 3 mA maximum in standby, and thermal protection. The device supports slave operation via a bypass switch between MI and LNBA pins and accepts external modulation through the EXTM pin. All variants in the LNBP1X series share these features and fall-back specifications.
SPECIALTY ANALOG CIRCUIT, PDSO10, POWER, SO-10 Product overview: LNBP15SP from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBP15SP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 750-LNBP15SP |
| Product Name | Power Management IC |
| Output Voltage | 18 volts |