STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose LNBP11LPUR

Description
Win Source Part Number: 1070456-LNBP11LPUR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: Converter, Analog and Digital Satellite Receivers Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 13.25V, 18V Voltage - Input: 15V ~ 25V Number of Outputs: 1 Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): LNBP10LPUR; MCP1725-3302E/MC; MCP1725T-ADJE/MC; MCP1725-ADJE/MC; NCV8535MNADJR2G; NCP3337MNADJR2G; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-8719-1,1805-LNB P11LPURDKR,-497-8719 -2,497-8719-6,497-87 19-1,497-8719-2,-497 -8719-6,1805-LNBP11L PURCT,1805-LNBP11LPU RTR Base Product Number: LNBP11 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1070456-LNBP11LPUR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: Converter, Analog and Digital Satellite Receivers Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 13.25V, 18V Voltage - Input: 15V ~ 25V Number of Outputs: 1 Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): LNBP10LPUR; MCP1725-3302E/MC; MCP1725T-ADJE/MC; MCP1725-ADJE/MC; NCV8535MNADJR2G; NCP3337MNADJR2G; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-8719-1,1805-LNB P11LPURDKR,-497-8719 -2,497-8719-6,497-87 19-1,497-8719-2,-497 -8719-6,1805-LNBP11L PURCT,1805-LNBP11LPU RTR Base Product Number: LNBP11 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1070456-LNBP11LPUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1070456-LNBP11LPUR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1070456-LNBP11LPUR
Win Source Part Number: 1070456-LNBP11LPUR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: Converter, Analog and Digital Satellite Receivers Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: 13.25V, 18V Voltage - Input: 15V ~ 25V Number of Outputs: 1 Package / Case: 8-PowerVDFN Supplier Device Package: PowerFlat™ (5x6) Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): LNBP10LPUR; MCP1725-3302E/MC; MCP1725T-ADJE/MC; MCP1725-ADJE/MC; NCV8535MNADJR2G; NCP3337MNADJR2G; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-8719-1,1805-LNB P11LPURDKR,-497-8719 -2,497-8719-6,497-87 19-1,497-8719-2,-497 -8719-6,1805-LNBP11L PURCT,1805-LNBP11LPU RTR Base Product Number: LNBP11 Product Status: Obsolete

Win Source Part Number: 1070456-LNBP11LPUR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel
Applications: Converter, Analog and Digital Satellite Receivers
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 13.25V, 18V
Voltage - Input: 15V ~ 25V
Number of Outputs: 1
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerFlat™ (5x6)
Temperature Range - Operating: 0°C ~ 85°C
Alternative Parts (Cross-Reference): LNBP10LPUR; MCP1725-3302E/MC; MCP1725T-ADJE/MC; MCP1725-ADJE/MC; NCV8535MNADJR2G; NCP3337MNADJR2G;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-8719-1,1805-LNBP11LPURDKR,-497-8719-2,497-8719-6,497-8719-1,497-8719-2,-497-8719-6,1805-LNBP11LPURCT,1805-LNBP11LPURTR
Base Product Number: LNBP11
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-LNBP11LPUR
Power Management IC 750-LNBP11LPUR
IC REG CONV RECVRS 1OUT 8DFN Product overview: LNBP11LPUR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBP11LPUR can be used for catalog matching and distributor lookup.

IC REG CONV RECVRS 1OUT 8DFN Product overview: LNBP11LPUR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBP11LPUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - LNBP11LPUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
LNBP11LPUR
PMIC - Voltage Regulators - Special Purpose LNBP11LPUR
IC REG CONV RECVRS 1OUT 8DFN

IC REG CONV RECVRS 1OUT 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1070456-LNBP11LPUR 750-LNBP11LPUR LNBP11LPUR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel Other; DFN Other; 8-PowerVDFN
Special Features Multiple Outputs
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Output Voltage Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 2312-ACT8945AQJ405-TCT-ND - DigiKey
Specs
Package Type Other; 40-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3980KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
View Details
Switching Regulators - 1904547 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
VQFN Power Management IC - 750-ASP1211-A62NT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
3 suppliers