Manufacturer: STMicroelectronics
Win Source Part Number: 1055934-LNBH30QTR
Packaging: Reel - TR
Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV
Mounting: SMD (SMT)
Voltage - Input: 8 V to 16 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 16-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
IC REG CONV SAT TV 1OUT 16QFN
IC REG CONV SAT TV 1OUT 16QFN
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1055934-LNBH30QTR | LNBH30QTR | LNBH30QTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH30QTR | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 16-QFN (4x4) | Other; 16-VQFN Exposed Pad | Other; 16-VQFN Exposed Pad |