Manufacturer: STMicroelectronics
Win Source Part Number: 754307-LNBH26SPQR
Packaging: Reel
Mounting Style: SMD
Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Output: 13V, 18V
Number of Outputs: 2
Categories: Integrated Circuits
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 8V ~ 16V
IC REG CONV SAT TV 2OUT 24QFN
IC REG CONV SAT TV 2OUT 24QFN
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 754307-LNBH26SPQR | LNBH26SPQR | LNBH26SPQR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH26SPQR | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad |