Manufacturer: STMicroelectronics
Win Source Part Number: 1202610-LNBH26PQR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV
Mounting: SMD
Voltage - Output: 13V, 18.15V
Voltage - Input: 8 V ~ 16 V
Number of Outputs: 2
Family Name: LNBH26
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): U208B; U209B3-FP; UC2860N;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Linear Voltage Regulators Dual LNB Supply 12V High EFF 22kHz I2C
IC REG CONV SAT TV 2OUT 24QFN
IC REG CONV SAT TV 2OUT 24QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1202610-LNBH26PQR | LNBH26PQR | LNBH26PQR | LNBH26PQR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH26PQR | Linear Voltage Regulators | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad |