STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH26LSPQR LNBH26LSPQR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1055928-LNBH26LSPQR Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV Mounting: SMD (SMT) Voltage - Input: 8 V to 16 V Number of Outputs: 2 Output Voltage: 13V, 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1055928-LNBH26LSPQR Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV Mounting: SMD (SMT) Voltage - Input: 8 V to 16 V Number of Outputs: 2 Output Voltage: 13V, 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH26LSPQR - 1055928-LNBH26LSPQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH26LSPQR
1055928-LNBH26LSPQR
PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH26LSPQR 1055928-LNBH26LSPQR
Manufacturer: STMicroelectronics Win Source Part Number: 1055928-LNBH26LSPQR Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV Mounting: SMD (SMT) Voltage - Input: 8 V to 16 V Number of Outputs: 2 Output Voltage: 13V, 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices

Manufacturer: STMicroelectronics
Win Source Part Number: 1055928-LNBH26LSPQR
Packaging: Reel - TR
Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV
Mounting: SMD (SMT)
Voltage - Input: 8 V to 16 V
Number of Outputs: 2
Output Voltage: 13V, 18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Industrial, Computers & Computer Peripherals, Portable Devices

Buy Now Datasheet
Singapore, Singapore
8V 16V QFN Power Management IC
750-LNBH26LSPQR
8V 16V QFN Power Management IC 750-LNBH26LSPQR
Controller 8V to 16V 24-Pin QFN EP T/R Product overview: LNBH26LSPQR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 16V, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 8V, 16V, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBH26LSPQR can be used for catalog matching and distributor lookup.

Controller 8V to 16V 24-Pin QFN EP T/R Product overview: LNBH26LSPQR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 16V, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 8V, 16V, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBH26LSPQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - LNBH26LSPQR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
LNBH26LSPQR
Special Purpose Regulators LNBH26LSPQR
IC REG CONV SAT TV 2OUT 24QFN

IC REG CONV SAT TV 2OUT 24QFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - LNBH26LSPQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
LNBH26LSPQR
PMIC - Voltage Regulators - Special Purpose LNBH26LSPQR
IC REG CONV SAT TV 2OUT 24QFN

IC REG CONV SAT TV 2OUT 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1055928-LNBH26LSPQR 750-LNBH26LSPQR LNBH26LSPQR LNBH26LSPQR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH26LSPQR 8V 16V QFN Power Management IC Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 24-QFN (4x4) Other; QFN Other; 24-VFQFN Exposed Pad Other; 24-VFQFN Exposed Pad
Special Features Multiple Outputs Multiple Outputs
Output Voltage 13 to 18 volts 18 volts
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data