STMicroelectronics, Inc. 8V 16V QFN Power Management IC LNBH26LPQR

Description
Controller 8V to 16V 24-Pin QFN EP T/R Product overview: LNBH26LPQR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 16V, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 8V, 16V, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBH26LPQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Controller 8V to 16V 24-Pin QFN EP T/R Product overview: LNBH26LPQR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 16V, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 8V, 16V, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBH26LPQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 16V QFN Power Management IC
750-LNBH26LPQR
8V 16V QFN Power Management IC 750-LNBH26LPQR
Controller 8V to 16V 24-Pin QFN EP T/R Product overview: LNBH26LPQR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 16V, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 8V, 16V, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBH26LPQR can be used for catalog matching and distributor lookup.

Controller 8V to 16V 24-Pin QFN EP T/R Product overview: LNBH26LPQR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 16V, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 8V, 16V, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBH26LPQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH26LPQR - 1055927-LNBH26LPQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH26LPQR
1055927-LNBH26LPQR
PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH26LPQR 1055927-LNBH26LPQR
Manufacturer: STMicroelectronics Win Source Part Number: 1055927-LNBH26LPQR Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV Mounting: SMD (SMT) Voltage - Input: 8 V to 16 V Number of Outputs: 2 Output Voltage: 13V, 18.15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1055927-LNBH26LPQR
Packaging: Reel - TR
Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV
Mounting: SMD (SMT)
Voltage - Input: 8 V to 16 V
Number of Outputs: 2
Output Voltage: 13V, 18.15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - LNBH26LPQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
LNBH26LPQR
PMIC - Voltage Regulators - Special Purpose LNBH26LPQR
IC REG CONV SAT TV 2OUT 24QFN

IC REG CONV SAT TV 2OUT 24QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LNBH26LPQR
Linear Voltage Regulators LNBH26LPQR
Linear Voltage Regulators Dual LNB Supply 12V High EFF 22kHz I2C

Linear Voltage Regulators Dual LNB Supply 12V High EFF 22kHz I2C

Buy Now Datasheet
Special Purpose Regulators - LNBH26LPQR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
LNBH26LPQR
Special Purpose Regulators LNBH26LPQR
IC REG CONV SAT TV 2OUT 24QFN

IC REG CONV SAT TV 2OUT 24QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 750-LNBH26LPQR 1055927-LNBH26LPQR LNBH26LPQR LNBH26LPQR LNBH26LPQR
Product Name 8V 16V QFN Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH26LPQR PMIC - Voltage Regulators - Special Purpose Linear Voltage Regulators Special Purpose Regulators
Output Voltage Type Adjustable / Variable
Package Type Other; QFN Other; 24-QFN (4x4) Other; 24-VFQFN Exposed Pad Other; 24-VFQFN Exposed Pad
Output Voltage 18.15 volts 13 to 18.15 volts
IOUT 0.5000 amps
Unlock Full Specs
to access all available technical data