STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH25SPQR LNBH25SPQR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1055926-LNBH25SPQR Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV Mounting: SMD (SMT) Voltage - Input: 8 V to 16 V Number of Outputs: 1 Output Voltage: 13V, 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1055926-LNBH25SPQR Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV Mounting: SMD (SMT) Voltage - Input: 8 V to 16 V Number of Outputs: 1 Output Voltage: 13V, 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH25SPQR - 1055926-LNBH25SPQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH25SPQR
1055926-LNBH25SPQR
PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH25SPQR 1055926-LNBH25SPQR
Manufacturer: STMicroelectronics Win Source Part Number: 1055926-LNBH25SPQR Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV Mounting: SMD (SMT) Voltage - Input: 8 V to 16 V Number of Outputs: 1 Output Voltage: 13V, 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1055926-LNBH25SPQR
Packaging: Reel - TR
Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV
Mounting: SMD (SMT)
Voltage - Input: 8 V to 16 V
Number of Outputs: 1
Output Voltage: 13V, 18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - LNBH25SPQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
LNBH25SPQR
PMIC - Voltage Regulators - Special Purpose LNBH25SPQR
IC REG CONV SAT TV 1OUT 24QFN

IC REG CONV SAT TV 1OUT 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1055926-LNBH25SPQR LNBH25SPQR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH25SPQR PMIC - Voltage Regulators - Special Purpose
Package Type Other; 24-QFN (4x4) Other; 24-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 111-4146PBF - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details