Controller 8V to 16V 24-Pin QFN EP T/R Product overview: LNBH25PQR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 16V, QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 8V, 16V, QFN, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBH25PQR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 127437-LNBH25PQR
Packaging: Reel - TR
Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV
Mounting: SMD (SMT)
Voltage - Input: 8 V to 16 V
Number of Outputs: 1
Output Voltage: 13V, 18.15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC REG CONV SAT TV 1OUT 24QFN
IC REG CONV SAT TV 1OUT 24QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 750-LNBH25PQR | 127437-LNBH25PQR | LNBH25PQR | LNBH25PQR |
| Product Name | 8V 16V QFN Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH25PQR | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Package Type | Other; QFN | Other; 24-QFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad |
| Output Voltage | 18.15 volts | 13 to 18.15 volts | ||
| IOUT | 1 amps |