STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH24LQTR LNBH24LQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1055923-LNBH24LQTR Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV Mounting: SMD (SMT) Voltage - Input: 8 V to 15 V Number of Outputs: 2 Output Voltage: 13.3V, 18.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): UCD7230RGWRG4; LNBH23QTR; PM6766TR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1055923-LNBH24LQTR Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV Mounting: SMD (SMT) Voltage - Input: 8 V to 15 V Number of Outputs: 2 Output Voltage: 13.3V, 18.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): UCD7230RGWRG4; LNBH23QTR; PM6766TR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH24LQTR - 1055923-LNBH24LQTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH24LQTR
1055923-LNBH24LQTR
PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH24LQTR 1055923-LNBH24LQTR
Manufacturer: STMicroelectronics Win Source Part Number: 1055923-LNBH24LQTR Packaging: Reel - TR Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV Mounting: SMD (SMT) Voltage - Input: 8 V to 15 V Number of Outputs: 2 Output Voltage: 13.3V, 18.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): UCD7230RGWRG4; LNBH23QTR; PM6766TR; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1055923-LNBH24LQTR
Packaging: Reel - TR
Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV
Mounting: SMD (SMT)
Voltage - Input: 8 V to 15 V
Number of Outputs: 2
Output Voltage: 13.3V, 18.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): UCD7230RGWRG4; LNBH23QTR; PM6766TR;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - LNBH24LQTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
LNBH24LQTR
PMIC - Voltage Regulators - Special Purpose LNBH24LQTR
IC REG CONV SAT TV 2OUT 32QFN

IC REG CONV SAT TV 2OUT 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1055923-LNBH24LQTR LNBH24LQTR
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH24LQTR PMIC - Voltage Regulators - Special Purpose
Package Type Other; 32-QFN (5x5) Other; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24100RHLR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3955SLB - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
View Details
Voltage Regulators - 1828342 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details