STMicroelectronics Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LNBH24DEMOBOARD LNBH24DEMOBOARD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 779640-LNBH24DEMOBOA RD Voltage - Input: 8 V ~ 15 V Main Purpose: Special Purpose DC/DC, LNB Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LNBH24 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 779640-LNBH24DEMOBOA RD Voltage - Input: 8 V ~ 15 V Main Purpose: Special Purpose DC/DC, LNB Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LNBH24 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LNBH24DEMOBOARD - 779640-LNBH24DEMOBOARD - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LNBH24DEMOBOARD
779640-LNBH24DEMOBOARD
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LNBH24DEMOBOARD 779640-LNBH24DEMOBOARD
Manufacturer: STMicroelectronics Win Source Part Number: 779640-LNBH24DEMOBOA RD Voltage - Input: 8 V ~ 15 V Main Purpose: Special Purpose DC/DC, LNB Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: LNBH24 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 779640-LNBH24DEMOBOARD
Voltage - Input: 8 V ~ 15 V
Main Purpose: Special Purpose DC/DC, LNB
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: LNBH24
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 779640-LNBH24DEMOBOARD
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LNBH24DEMOBOARD
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

MiniUSB Carrier Board for XBee Plugins - AS-ADP-MINIUSB-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CYBLE-214015-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
TC,EQY-1-63+,MC1631-1,50 OHM - TB-1041-1-63+ - Mini-Circuits
Specs
Category Developement Board
View Details