STMicroelectronics 22kHz Boost DC-DC Converter IC LNBH23TQTR

Description
Voltage Regulators - Switching Regulators LNB Supply CTRL IC I2C Step Up 22kHz Product overview: LNBH23TQTR from STMicroelectronics is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 22kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 22kHz, Boost DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBH23TQTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Voltage Regulators - Switching Regulators LNB Supply CTRL IC I2C Step Up 22kHz Product overview: LNBH23TQTR from STMicroelectronics is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 22kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 22kHz, Boost DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBH23TQTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22kHz Boost DC-DC Converter IC
750-LNBH23TQTR
22kHz Boost DC-DC Converter IC 750-LNBH23TQTR
Voltage Regulators - Switching Regulators LNB Supply CTRL IC I2C Step Up 22kHz Product overview: LNBH23TQTR from STMicroelectronics is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 22kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 22kHz, Boost DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBH23TQTR can be used for catalog matching and distributor lookup.

Voltage Regulators - Switching Regulators LNB Supply CTRL IC I2C Step Up 22kHz Product overview: LNBH23TQTR from STMicroelectronics is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 22kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 22kHz, Boost DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBH23TQTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 750-LNBH23TQTR
Product Name 22kHz Boost DC-DC Converter IC
Package Type Other; QFN
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1226952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 9 volts
View Details
DCP020503 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020503P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 3.13 to 3.46 volts
View Details
2 suppliers