Manufacturer: STMicroelectronics
Win Source Part Number: 019695-LNBH23LQTR
Packaging: Reel - TR
Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV
Mounting: SMD (SMT)
Voltage - Input: 8 V to 15 V
Number of Outputs: 1
Output Voltage: 13.4V, 18.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): MAX15301ETJ+T; LNBH23QTR; LNBH23LQTR; IR3513MPBF;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC REG CONV SAT TV 1OUT 32QFN
Switching Voltage Regulators LNB SUPP/CNTRL IC WITH STEP UP
IC REG CONV SAT TV 1OUT 32QFN
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 019695-LNBH23LQTR | LNBH23LQTR | LNBH23LQTR | LNBH23LQTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH23LQTR | PMIC - Voltage Regulators - Special Purpose | Switching Voltage Regulators | Special Purpose Regulators |
| Package Type | Other; 32-QFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad |