Manufacturer: STMicroelectronics
Win Source Part Number: 810916-LNBH221PD
Packaging: Tube
Mounting Style: SMD
Applications: Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Output: 13.3V, 18V
Voltage - Input: 8V ~ 15V
Number of Outputs: 2
Part Status: Obsolete (End Of Life)
Supplier Device Package: PowerSO-36
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 310
MSL Level: 1 (Unlimited)
Part Number Series: LNBH221
0.75A DUAL SWITCHING CONTROLLER, PDSO36, POWER, SO-36 Product overview: LNBH221PD from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.75A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 0.75A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LNBH221PD can be used for catalog matching and distributor lookup.
IC REG CONV SAT 2OUT POWERSO-36
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 810916-LNBH221PD | 750-LNBH221PD | LNBH221PD |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - LNBH221PD | Dual 0.75A Power Management IC | PMIC - Voltage Regulators - Special Purpose |
| Package Type | SSOP; Other; 36-BSSOP (0.433", 11.00mm Width) Exposed Pad |