STMicroelectronics, Inc. Comparators LMV331ILT

Description
Comparator General Purpose Open Drain SOT-23-5
Request a Quote Datasheet
Description
Comparator General Purpose Open Drain SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-10433-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-10433-2-ND
Comparators 497-10433-2-ND
Comparator General Purpose Open Drain SOT-23-5

Comparator General Purpose Open Drain SOT-23-5

Buy Now Datasheet
Comparators - 497-10433-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-10433-6-ND
Comparators 497-10433-6-ND
Comparator General Purpose Open Drain SOT-23-5

Comparator General Purpose Open Drain SOT-23-5

Buy Now Datasheet
Comparators - 497-10433-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-10433-1-ND
Comparators 497-10433-1-ND
Comparator General Purpose Open Drain SOT-23-5

Comparator General Purpose Open Drain SOT-23-5

Buy Now Datasheet
Linear - Linear - Comparators - LMV331ILT - LMV331ILT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV331ILT
LMV331ILT
Linear - Linear - Comparators - LMV331ILT LMV331ILT
Manufacturer: STMicroelectronics Win Source Part Number: 1055669-LMV331ILT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 150μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 93mA @ 5V Propagation Delay (Max): 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5 V Alternative Parts (Cross-Reference): LMX331HAUK+T; HA1631S03LP-E; HA1631S04LP-E; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1055669-LMV331ILT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 150μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 93mA @ 5V
Propagation Delay (Max): 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5 V
Alternative Parts (Cross-Reference): LMX331HAUK+T; HA1631S03LP-E; HA1631S04LP-E;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMV331ILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV331ILT
Integrated Circuits (ICs) - Linear - Comparators LMV331ILT
IC COMPARATOR 1 GEN PUR SOT23-5

IC COMPARATOR 1 GEN PUR SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-10433-2-ND LMV331ILT LMV331ILT
Product Name Comparators Linear - Linear - Comparators - LMV331ILT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 9324DM/B - Rochester Electronics
Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details
Specs
Supply Voltage Other
Package Type Other; 32 mA
Operating Current 1 to 20 mA
View Details
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Dual 4-Bit Comparator - 4322/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details