STMicroelectronics, Inc. Comparators LMV331ICT

Description
Comparator General Purpose Open Drain SC-70-5
Request a Quote Datasheet
Description
Comparator General Purpose Open Drain SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 497-10355-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-10355-1-ND
Comparators 497-10355-1-ND
Comparator General Purpose Open Drain SC-70-5

Comparator General Purpose Open Drain SC-70-5

Buy Now Datasheet
Comparators - 497-10355-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-10355-2-ND
Comparators 497-10355-2-ND
Comparator General Purpose Open Drain SC-70-5

Comparator General Purpose Open Drain SC-70-5

Buy Now Datasheet
Comparators - 497-10355-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-10355-6-ND
Comparators 497-10355-6-ND
Comparator General Purpose Open Drain SC-70-5

Comparator General Purpose Open Drain SC-70-5

Buy Now Datasheet
Linear - Linear - Comparators - LMV331ICT - LMV331ICT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV331ICT
LMV331ICT
Linear - Linear - Comparators - LMV331ICT LMV331ICT
Manufacturer: STMicroelectronics Win Source Part Number: 019591-LMV331ICT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 1 Current - Quiescent (Max): 100μA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 93mA @ 5V Propagation Delay (Max): 550ns Family Name: LMV331 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.7 V to 5 V Alternative Parts (Cross-Reference): LMX331HAXK+; LMX331AXK; LMX331AXK+; Introduction Date: December 10, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 019591-LMV331ICT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 1
Current - Quiescent (Max): 100μA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 93mA @ 5V
Propagation Delay (Max): 550ns
Family Name: LMV331
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.7 V to 5 V
Alternative Parts (Cross-Reference): LMX331HAXK+; LMX331AXK; LMX331AXK+;
Introduction Date: December 10, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMV331ICT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMV331ICT
Integrated Circuits (ICs) - Linear - Comparators LMV331ICT
IC COMPARATOR 1 GEN PUR SC70-5

IC COMPARATOR 1 GEN PUR SC70-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 497-10355-1-ND LMV331ICT LMV331ICT
Product Name Comparators Linear - Linear - Comparators - LMV331ICT Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT520/BRA - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP20
View Details
2 suppliers
Specs
Supply Voltage Other
Operating Current 0.4000 to 4 mA
View Details
Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details