STMicroelectronics, Inc. Instrumentation, Op Amps, Buffer Amps LMC7101ILT

Description
Amplifier Circuit SOT-23-5
Request a Quote Datasheet
Description
Amplifier Circuit SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 497-LMC7101ILTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-LMC7101ILTCT-ND
Instrumentation, Op Amps, Buffer Amps 497-LMC7101ILTCT-ND
Amplifier Circuit SOT-23-5

Amplifier Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-LMC7101ILTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-LMC7101ILTTR-ND
Instrumentation, Op Amps, Buffer Amps 497-LMC7101ILTTR-ND
Amplifier Circuit SOT-23-5

Amplifier Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 497-LMC7101ILTDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
497-LMC7101ILTDKR-ND
Instrumentation, Op Amps, Buffer Amps 497-LMC7101ILTDKR-ND
Amplifier Circuit SOT-23-5

Amplifier Circuit SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 999843-LMC7101ILT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
999843-LMC7101ILT
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 999843-LMC7101ILT
Win Source Part Number: 999843-LMC7101ILT Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Series: * Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: STMicroelectronics Other Names: 497-LMC7101ILTDKR,49 7-LMC7101ILTTR,497-L MC7101ILTCT Base Product Number: LMC7101

Win Source Part Number: 999843-LMC7101ILT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: *
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-LMC7101ILTDKR,497-LMC7101ILTTR,497-LMC7101ILTCT
Base Product Number: LMC7101

Buy Now
SOT23 Operational Amplifier IC - 687-LMC7101ILT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOT23 Operational Amplifier IC
687-LMC7101ILT
SOT23 Operational Amplifier IC 687-LMC7101ILT
IC SOT23-5 Product overview: LMC7101ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC7101ILT can be used for catalog matching and distributor lookup.

IC SOT23-5 Product overview: LMC7101ILT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC7101ILT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC7101ILT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC7101ILT
Instrumentation, OP Amps, Buffer Amps LMC7101ILT
Amplifier Circuit SOT-23-5

Amplifier Circuit SOT-23-5

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC7101ILT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMC7101ILT
Instrumentation, OP Amps, Buffer Amps LMC7101ILT
IC SOT23-5

IC SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC7101ILT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC7101ILT
Integrated Circuits (ICs) - Linear - Amplifiers LMC7101ILT
IC SOT23-5

IC SOT23-5

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC7101ILT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC7101ILT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC7101ILT
IC SOT23-5

IC SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips
Product Number 497-LMC7101ILTCT-ND 999843-LMC7101ILT 687-LMC7101ILT LMC7101ILT LMC7101ILT LMC7101ILT LMC7101ILT
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps SOT23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.2500 milliamps
Slew Rate 1.1 V/µs 1.1 V/µs 1.1 V/µs 1.10E-6 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type SOT; SC-74A, SOT-753 SC-74A, SOT-753 Tape & Reel (TR) SOT; SC-74A, SOT-753 Surface Mount -40degC ~ 125degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 5228332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic w
Number of Pins 16
View Details
SOIC Operational Amplifier IC - 687-BUF634U/2K5E4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 36 volts
Slew Rate 2000 V/µs
View Details
2 suppliers
Rail-to-Rail FET Input Operational Amplifier - ALD1704BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 4.5 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers