CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
Win Source Part Number: 1070293-LMC6482IDT
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: CMOS
Slew Rate: 1.4V/µs
Gain Bandwidth Product: 2.7 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 2 mV
Current - Supply: 660µA (x2 Channels)
Current - Output / Channel: 30 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: STMicroelectronics
Other Names: 497-18910-1,497-1891
Base Product Number: LMC6482
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 16 V
Rail-to-rail 16V CMOS operational amplifier, dual, GBP 2.7MHz Product overview: LMC6482IDT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16V, 2.7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16V, 2.7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6482IDT can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps 16 V CMOS dual rail-to-rail input and output, operational amplifiers
IC CMOS 2 CIRCUIT 8SO
OPAMP, 2.7MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
IC CMOS 2 CIRCUIT 8SO
IC CMOS 2 CIRCUIT 8SO
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-18910-1-ND | 1070293-LMC6482IDT | 687-LMC6482IDT | LMC6482IDT | LMC6482IDT | 69AH0613 | LMC6482IDT | LMC6482IDT | LMC6482IDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Dual 16V 2.7MHz Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 2.7Mhz, -40 To 125Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.6600 milliamps | 0.6600 milliamps | 0.6600 milliamps | 0.6600 milliamps | |||||
| Slew Rate | 1.4 V/µs | 1.4 V/µs | 1.4 V/µs | 1.40E-6 V/µs | 1.4 V/µs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) |