Audio Amplifier 2 Circuit 8-Mini DIP
OP AMP, 15MHZ, 7V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:15MHz; Slew Rate:7V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8MINI DIP
IC AUDIO 2 CIRCUIT 8MINI DIP
IC OPAMP AUDIO 15MHZ 8DIP
IC AUDIO 2 CIRCUIT 8MINI DIP
Audio Amplifier 2 Circuit 8-Mini DIP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-1598-5-ND | 89K0718 | LM833N | LM833N | 761-LM833N | LM833N | LM833N |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amp, 15Mhz, 7V/us, Dip-8; No. Of Amplifiers Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP AUDIO 15MHZ 8DIP | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | |||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 8-DIP (0.300, 7.62mm) | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Standards | RoHS | RoHS |