Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
Audio Amplifier 2 Circuit 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 019468-LM833DT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 7 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 300μV
Family Name: LM833
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Operating Supply Current: 4mA
Gain Bandwidth Product (GBP): 15MHz
Alternative Parts (Cross-Reference): TDA1521A/N5; TDA2615/N1; TDA2616Q/N1; TDA2616;
Introduction Date: December 16, 1997
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
2-CH Audio Amp, Class-AB, 15MHz BW, SOIC, Dual Supply Product overview: LM833DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 15MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM833DT can be used for catalog matching and distributor lookup.
LM833 - Amplifiers and Comparators-AMPLI
OPAMP, 15MHZ, -40 TO 105DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:15MHz; Slew Rate:7V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Operational Amplifier, Dual, 15 MHz, 2, 7 V/ s, 2.5V to 15V, SOIC, 8 RoHS Compliant: Yes
IC AUDIO 2 CIRCUIT 8SOIC
Audio Amplifiers Dual Low Noise
Audio Amplifier 2 Circuit 8-SO
IC AUDIO 2 CIRCUIT 8SO
2.5V~15V 4mA SOIC-8 Low Noise Amplifiers (LNA) - RF ROHS
IC AUDIO 2 CIRCUIT 8SO
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 497-1597-2-ND | 019468-LM833DT | 6867575 | 6867575P | 687-LM833DT | LM833DT | 55X2951 | 94W8324 | LM833DT | LM833DT | LM833DT | LM833DT | LM833DT | LM833DT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM833DT | Op Amps | Op Amps | Dual 15MHz SOIC Operational Amplifier IC | Opamp, 15Mhz, -40 To 105Deg C; No. Of Amplifiers Stmicroelectronics | Operational Amplifier, Dual, 15 Mhz, 2, 7 V/ S, 2.5V To 15V, Soic, 8 Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Radio Frequency Chip/Antenna >> Low Noise Amplifiers (LNA) - RF | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | ||||||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | ||||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||||||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | SOIC; Soic | SOIC; SOIC | Tape and Reel | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | SOIC | Surface Mount | ||||
| Supply Voltage (VS) | 5 to 30 volts | 28 volts | 5 volts | 5 volts |