Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 019426-LM723CN
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300", 7.62mm)
Manufacturer Device Package: 14-DIP
Regulator Topology: Positive Adjustable
Voltage - Output: 2 V ~ 37 V
Current - Output: 150mA
Number of Regulators: 1
Voltage - Input: Up to 40V
Family Name: LM723
Alternative Parts (Cross-Reference): uA723CN; UA723CNE4; uA723F;
Introduction Date: September 08, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 25
Adjustable Linear Voltage Regulator, 150mA, 40V In, 37V Out, DIP Product overview: LM723CN from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA, 40V, 37V, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 40V, 37V, DIP, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM723CN can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 150MA 14DIP
REGULATOR, VOLT., HI PREC, 14-DIP PKG
IC REG LIN POS ADJ 150MA 14DIP
IC REG LIN POS ADJ 150MA 14DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-1596-5-ND | 019426-LM723CN | 776-LM723CN | LM723CN | 70013945 | LM723CN | LM723CN |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits(ICs) | 150mA 40V 37V DIP LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | REGULATOR, VOLT., HI PREC, 14-DIP PKG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Fixed; Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300", 7.62mm) | Other; DIP | DIP | DIP; Other; 14-DIP (0.300", 7.62mm) | ||
| Special Features | Input Overcurrent Protection |