STMicroelectronics, Inc. Voltage Regulator LM723CN

Description
DISCONTINUED BY MANUFACTURER, IC, ADJUSTABLE POSITIVE STANDARD REGULATOR, 2V MIN, 37V MAX, BIPOLAR, DIP-14. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, IC, ADJUSTABLE POSITIVE STANDARD REGULATOR, 2V MIN, 37V MAX, BIPOLAR, DIP-14. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 16462323 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16462323
Voltage Regulator 16462323
DISCONTINUED BY MANUFACTURER, IC, ADJUSTABLE POSITIVE STANDARD REGULATOR, 2V MIN, 37V MAX, BIPOLAR, DIP-14. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, IC, ADJUSTABLE POSITIVE STANDARD REGULATOR, 2V MIN, 37V MAX, BIPOLAR, DIP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Reg Adj, 723, Dip14; Output Type Stmicroelectronics - 34X0676 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg Adj, 723, Dip14; Output Type Stmicroelectronics
34X0676
Ic, Reg Adj, 723, Dip14; Output Type Stmicroelectronics 34X0676
IC, REG ADJ, 723, DIP14; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2V; Adjustable Output Voltage Max:37V; Output Current:150mA; Linear Regulator RoHS Compliant: Yes

IC, REG ADJ, 723, DIP14; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:40V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:2V; Adjustable Output Voltage Max:37V; Output Current:150mA; Linear Regulator RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 16462323 34X0676
Product Name Voltage Regulator Ic, Reg Adj, 723, Dip14; Output Type Stmicroelectronics
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details