STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM723CD013TR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SO
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1595-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1595-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1595-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SO

Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SO

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM723CD013TR - 107343-LM723CD013TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM723CD013TR
107343-LM723CD013TR
PMIC - PMIC - Voltage Regulators - Linear - LM723CD013TR 107343-LM723CD013TR
Manufacturer: STMicroelectronics Win Source Part Number: 107343-LM723CD013TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 150mA Output Voltage: 2 V to 37 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SO Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 2V Operating Supply Current: 4mA PSRR: 86db to 74dB (100Hz to 10kHz) Control Protection Features: Over Current Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): UA723CDRG4; LM723CD; LM723CD013TR; uA723CD; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 107343-LM723CD013TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 150mA
Output Voltage: 2 V to 37 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SO
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 2V
Operating Supply Current: 4mA
PSRR: 86db to 74dB (100Hz to 10kHz)
Control Protection Features: Over Current
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): UA723CDRG4; LM723CD; LM723CD013TR; uA723CD;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-LM723CD013TR
Voltage Regulator IC 776-LM723CD013TR
High precision voltage regulator Product overview: LM723CD013TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM723CD013TR can be used for catalog matching and distributor lookup.

High precision voltage regulator Product overview: LM723CD013TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM723CD013TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM723CD013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM723CD013TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM723CD013TR
IC REG LINEAR POS ADJ 150MA 14SO

IC REG LINEAR POS ADJ 150MA 14SO

Supplier's Site
PMIC - Voltage Regulators - Linear - LM723CD013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM723CD013TR
PMIC - Voltage Regulators - Linear LM723CD013TR
IC REG LINEAR POS ADJ 150MA 14SO

IC REG LINEAR POS ADJ 150MA 14SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-1595-2-ND 107343-LM723CD013TR 776-LM723CD013TR LM723CD013TR LM723CD013TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LM723CD013TR Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; 14-SO Other; SO SOIC
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5995GEVSR-T - ODG (Origin Data Global)
Specs
Package Type Other; 36-VFQFN Exposed Pad
IOUT 3.2 amps
VIN 8 to 40 volts
View Details
Voltage Regulators - 2412909 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
UC1832 Precision Low Dropout Linear Controllers - 5962-9326501M2A - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-2.7-RL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details