High precision voltage regulator Product overview: LM723CD from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM723CD can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 877552-LM723CD
Operating Temperature Range: 0°C ~ 70°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SO
Package: Tube
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LM723
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1595-5, 497-1595-5-NDR, 497-2984-5, 497-2984-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SO
IC REG LINEAR POS ADJ 150MA 14SO
IC REG LINEAR POS ADJ 150MA 14SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LM723CD | 877552-LM723CD | 497-1595-5-ND | LM723CD | LM723CD |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM723CD | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SOIC | SOIC; Other; 14-SO | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | |
| Output Voltage | 37 volts | 2 to 37 volts | 2 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |