Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA SOT-323-3
Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA SOT-323-3
LM4040 - Power Management-VOLTAGE REFEREN
PRECISION MICROPOWER SHUNT VOLTA
Shunt Voltage Reference IC Fixed 4.096V V ±1% 15 mA SOT-323-3
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 497-LM4040DELT-4.1TR-ND | LM4040DELT-4.1 | LM4040DELT-4.1 | LM4040DELT-4.1 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | SC-70; Other; SC-70, SOT-323 | SOT23; Other; SOT-23-3 | Other; SC-70, SOT-323 | SC-70; Other; SC-70, SOT-323 |
| TC | 70 ppm/C | 70 ppm/C | ||
| Accuracy | 1 % |