Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-323-5
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-323-5
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-323-5
LM4040 - Power Management-VOLTAGE REFEREN
PRECISION MICROPOWER SHUNT VOLTA
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-323-5
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 497-LM4040DECT-2.5CT-ND | LM4040DECT-2.5 | LM4040DECT-2.5 | LM4040DECT-2.5 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | SOT23; Other; SOT-23-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 |
| TC | 70 ppm/C | 70 ppm/C | ||
| Accuracy | 1 % |