STMicroelectronics, Inc. Voltage Reference LM4040CELT-3.0

Description
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-323-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-323-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-LM4040CELT-3.0DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-LM4040CELT-3.0DKR-ND
Voltage Reference 497-LM4040CELT-3.0DKR-ND
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-323-3

Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-323-3

Buy Now Datasheet
Voltage Reference - 497-LM4040CELT-3.0CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-LM4040CELT-3.0CT-ND
Voltage Reference 497-LM4040CELT-3.0CT-ND
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-323-3

Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-323-3

Buy Now Datasheet
Voltage Reference - 497-LM4040CELT-3.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-LM4040CELT-3.0TR-ND
Voltage Reference 497-LM4040CELT-3.0TR-ND
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-323-3

Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-323-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040CELT-3.0
Precision Voltage Reference IC 693-LM4040CELT-3.0
PRECISION MICROPOWER SHUNT VOLTA Product overview: LM4040CELT-3.0 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CELT-3.0 can be used for catalog matching and distributor lookup.

PRECISION MICROPOWER SHUNT VOLTA Product overview: LM4040CELT-3.0 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CELT-3.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1372473-LM4040CELT-3.0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1372473-LM4040CELT-3.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1372473-LM4040CELT-3.0
Win Source Part Number: 1372473-LM4040CELT-3 .0 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323-3 Base Product Number: LM4040 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Tolerance: ±0.5% REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: 70ppm/°C Output Type: Fixed Voltage - Output (Min/Fixed): 3V Current - Output: 15 mA Reference Type: Shunt Noise - 0.1Hz to 10Hz: 10µVp-p Noise - 10Hz to 10kHz: 95mVrms Current - Cathode: 10 µA

Win Source Part Number: 1372473-LM4040CELT-3.0
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323-3
Base Product Number: LM4040
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Tolerance: ±0.5%
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 70ppm/°C
Output Type: Fixed
Voltage - Output (Min/Fixed): 3V
Current - Output: 15 mA
Reference Type: Shunt
Noise - 0.1Hz to 10Hz: 10µVp-p
Noise - 10Hz to 10kHz: 95mVrms
Current - Cathode: 10 µA

Buy Now Datasheet
Voltage Reference - LM4040CELT-3.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040CELT-3.0
Voltage Reference LM4040CELT-3.0
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15 mA SOT-323-3

Shunt Voltage Reference IC Fixed 3V V ±0.5% 15 mA SOT-323-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040CELT-3.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040CELT-3.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040CELT-3.0
PRECISION MICROPOWER SHUNT VOLTA

PRECISION MICROPOWER SHUNT VOLTA

Supplier's Site
Volt Ref, Shunt Fixed, 3V, 125Deg C Rohs Compliant Stmicroelectronics - 33AK8789 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt Fixed, 3V, 125Deg C Rohs Compliant Stmicroelectronics
33AK8789
Volt Ref, Shunt Fixed, 3V, 125Deg C Rohs Compliant Stmicroelectronics 33AK8789
VOLT REF, SHUNT - FIXED, 3V, 125DEG C ROHS COMPLIANT: YES

VOLT REF, SHUNT - FIXED, 3V, 125DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-LM4040CELT-3.0DKR-ND 693-LM4040CELT-3.0 1372473-LM4040CELT-3.0 LM4040CELT-3.0 LM4040CELT-3.0 33AK8789
Product Name Voltage Reference Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Volt Ref, Shunt Fixed, 3V, 125Deg C Rohs Compliant Stmicroelectronics
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt
Package Type SC-70; Other; SC-70, SOT-323 Other; Tape & Reel (TR) Other; Tape & Reel SC-70; Other; SC-70, SOT-323 Other; SC-70, SOT-323
TC 70 ppm/C 70 ppm/C 70 ppm/C 70 ppm/C
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
 - LM285AMX-1.2 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
PMIC - Voltage Reference - ADR280AKS-REEL7 - Lingto Electronic Limited
Specs
Package Type SC-70
View Details
PMIC - PMIC - Voltage Reference - X60003DIG3Z-41T1 - 052338-X60003DIG3Z-41T1 - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Obsolete(EOL)
TC 20 ppm/C
View Details
5 suppliers