LM4040 - Power Management-VOLTAGE REFEREN
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-323-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-323-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-323-3
PRECISION MICROPOWER SHUNT VOLTA
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA SOT-323-3
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040CELT-2.5 | 497-LM4040CELT-2.5TR-ND | LM4040CELT-2.5 | LM4040CELT-2.5 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | |
| Package Type | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SC-70, SOT-323 | SC-70; Other; SC-70, SOT-323 |
| Life Cycle Stage | Active | Active | Active | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | ||
| TC | 70 ppm/C | 70 ppm/C |