Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SOT-323-5
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SOT-323-5
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SOT-323-5
PRECISION MICROPOWER SHUNT VOLTA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 497-LM4040CECT-2.0TR-ND | LM4040CECT-2.0 |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt |
| Package Type | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 |
| TC | 70 ppm/C | |
| Accuracy | 0.5000 % |