IC VREF SHUNT 3V SC70
IC VREF SHUNT 3V SC70
LINEAR IC'S Product overview: LM4040BELT-3.0 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040BELT-3.0 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 3V V ±0.2% 20 mA SOT-323-3
VOLT REF, SHUNT - FIXED, 3V, 125DEG C ROHS COMPLIANT: YES
LINEAR IC'S
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 497-LM4040BELT-3.0DKR-ND | 693-LM4040BELT-3.0 | LM4040BELT-3.0 | 33AK8787 | LM4040BELT-3.0 |
| Product Name | Voltage Reference | Precision Voltage Reference IC | Voltage Reference | Volt Ref, Shunt Fixed, 3V, 125Deg C Rohs Compliant Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | ||
| Package Type | SC-70; Other; SC-70, SOT-323 | Other; Bulk | SC-70; Other; SC-70, SOT-323 | Other; SC-70, SOT-323 | |
| TC | 70 ppm/C | 70 ppm/C | 70 ppm/C | ||
| Accuracy | 0.2000 % |