Low power dual voltage comparator Product overview: LM393QT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Low-Power, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393QT can be used for catalog matching and distributor lookup.
Analog Comparators Low PWR DUAL 25nA Wide VCC Range
DFN 8/C°/LOW POWER DUAL VOLT COMPARATORS; Comparator Type:Low Power; No. of Comparators:2 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V, ± 1V to ± 18V; Comparator Case Style:UFSON; No. of Pins:8Pins; IC Output RoHS Compliant: Yes
IC COMPARATOR DUAL 8-UFSON 2X2
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-UFSON (2x2)
IC COMPARATOR DUAL 8-UFSON 2X2
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1891856 | 1891969P | 692-LM393QT | LM393QT | 51AC9155 | 761-LM393QT | LM393QT | LM393QT |
| Product Name | Comparators | Comparators | Low-Power Dual Linear Comparator IC | Analog Comparators | Dfn 8/c°/low Power Dual Volt Comparators; Comparator Type Stmicroelectronics | IC COMPARATOR DUAL 8-UFSON 2X2 | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Logic Output | TTL; ECL; CMOS; Cmos, dtl, ecl, mos, ttl | TTL; ECL; CMOS; MOS, DTL, CMOS, TTL, ECL | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL | |||||
| Package Type | Dfn | DFN | Tape and Reel | UFSON | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | ||
| Number of Pins | 8 | 8 | 8 | 8 |