STMicroelectronics, Inc. Linear - Linear - Comparators - LM393QT LM393QT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1054080-LM393QT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Categories: Integrated Circuits Status: Active Case / Package: 8-UFSON (2x2) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1054080-LM393QT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Categories: Integrated Circuits Status: Active Case / Package: 8-UFSON (2x2) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM393QT - LM393QT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM393QT
LM393QT
Linear - Linear - Comparators - LM393QT LM393QT
Manufacturer: STMicroelectronics Win Source Part Number: 1054080-LM393QT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Categories: Integrated Circuits Status: Active Case / Package: 8-UFSON (2x2) Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1054080-LM393QT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Categories: Integrated Circuits
Status: Active
Case / Package: 8-UFSON (2x2)
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - 497-11126-1-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-11126-1-ND
Comparators 497-11126-1-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-UFSON (2x2)

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-UFSON (2x2)

Buy Now Datasheet
Comparators - 497-11126-6-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-11126-6-ND
Comparators 497-11126-6-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-UFSON (2x2)

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-UFSON (2x2)

Buy Now Datasheet
Comparators - 497-11126-2-ND - DigiKey
Thief River Falls, MN, United States
Comparators
497-11126-2-ND
Comparators 497-11126-2-ND
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-UFSON (2x2)

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-UFSON (2x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM393QT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM393QT
Integrated Circuits (ICs) - Linear - Comparators LM393QT
IC COMPARATOR 2 GEN PUR 8UFSON

IC COMPARATOR 2 GEN PUR 8UFSON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM393QT 497-11126-1-ND LM393QT
Product Name Linear - Linear - Comparators - LM393QT Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT520/BRA - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP20
View Details
2 suppliers
4-bit magnitude comparator - 74HCT85D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
3 suppliers
4-Bit Magnitude Comparator - 5485/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details