STMicroelectronics Linear - Linear - Comparators - LM393PT LM393PT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 019221-LM393PT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 019221-LM393PT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM393PT - 019221-LM393PT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM393PT
019221-LM393PT
Linear - Linear - Comparators - LM393PT 019221-LM393PT
Manufacturer: STMicroelectronics Win Source Part Number: 019221-LM393PT Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 019221-LM393PT
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 18mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 019221-LM393PT
Product Name Linear - Linear - Comparators - LM393PT
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907841P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details