+⁄- 18 or 36 V Supply Voltage, 1 mA (Typ.) Supply Current, Low Power Dual Voltage Comparators
IC COMPARATOR LP DUAL 8-DIP
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-DIP
| Allied Electronics, Inc. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 70013588 | LM393N | LM393N |
| Product Name | COMPARATOR; VOLTAGE COMPARATOR; +/- 18 OR 36V; 1 MA (TYP.) SUPPLY; +/-36V; 1250M | Linear - Comparators | Comparators |
| Supply Voltage (VS) | 1 to 18 volts | ||
| Source Current (IS) | 1 milliamps | ||
| VOS | 1 millivolts | 5 millivolts | |
| Power Dissipation (PD) | 1250 milliwatts | ||
| Operating Temperature | 0 to ? C (32 to ? F) | 0 to 70 C (32 to 158 F) |